Code Hopping Encoder and Transponder 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 775776-HCS412-I/SN
Series: KEELOQ
Packaging: Tube
Type: Code Hopping Encoder and Transponder
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Remote Secure Access, Keyless Entry
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: HCS412
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): HCS412-I/P; HCS412T-I/SN; HCS412/SN;
Introduction Date: February 28, 2000
Country of Origin: Thailand
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Code Hopping Encoder and Transponder 8-SOIC
IC CODE HOP ENCOD/TRNSPND 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | HCS412-I/SN-ND | 775776-HCS412-I/SN | HCS412-I/SN | HCS412-I/SN |
| Product Name | Specialized ICs | Specialized ICs - HCS412-I/SN | Specialized ICs | Specialized ICs |