The HFA3860BIV96 is a Direct Sequence Spread Spectrum (DSSS) baseband processor designed for wireless communication applications. It operates within a temperature range of -40 to 85 degrees Celsius and is housed in a 48-lead thin plastic quad flat package (TQFP). This processor supports various modulation methods including Differential Phase Shift Keying (DBPSK), Differential Quadrature Phase Shift Keying (DQPSK), Complementary Code Keying (CCK), and M-Ary Bi-Orthogonal Keying (MBOK), allowing for programmable data rates of 1, 2, 5.5, and 11 Mbps. The device features on-chip analog-to-digital converters (ADCs) for in-phase and quadrature data inputs, as well as a Receive Signal Strength Indicator (RSSI) function. It supports full or half duplex operations and is compatible with dual antenna diversity for improved signal reception. The HFA3860BIV96 is particularly suited for applications targeting the IEEE 802.11 standard, including enterprise WLAN systems and DSSS PCMCIA wireless transceivers. Its flexibility and integration make it a suitable choice for engineers looking to implement robust wireless communication solutions.
Baseband Circuit, PQFP48
Direct Sequence Spread Spectrum Baseband Processor 48-TQFP (7x7)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | HFA3860BIV96 | HFA3860BIV96 |
| Product Name | Specialized ICs |