Code Hopping Decoder 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 873375-HCS515-I/SL
Series: KEELOQ®
Features: Code Hopping Decoder 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: HCS515
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 57
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HCS515-I/SL-NDR, HCS515ISL
IC CODE HOPPING DECODER 14SOIC
Code Hopping Decoder 14-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | HCS515-I/SL-ND | 873375-HCS515-I/SL | HCS515-I/SL | HCS515-I/SL |
| Product Name | Specialized ICs | Specialized ICs - HCS515-I/SL | Specialized ICs | Specialized ICs |