Manufacturer: Microchip Technology
Win Source Part Number: 718472-HCS515/SL
Packaging: Tube
Type: Code Hopping Decoder
Mounting Style: SMD
Applications: Remote Secure Access, Keyless Entry
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: HCS515
Manufacturer Pack Quantity: 57
MSL Level: 1 (Unlimited)
Code Hopping Decoder 14-SOIC
Code Hopping Decoder 14-SOIC
IC CODE HOPPING DECODER 14SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 718472-HCS515/SL | HCS515/SL-ND | HCS515/SL | HCS515/SL |
| Product Name | Specialized ICs - HCS515/SL | Specialized ICs | Specialized ICs | Specialized ICs |