Manufacturer: Renesas Electronics America
Win Source Part Number: 921906-ISL59450IQZ
Features: Video Crosspoint Switches 128-MQFP (14x20)
Package: 128-BFQFP
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL59450
Categories: Integrated Circuits (ICs)
Case / Package: 128-MQFP (14x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Video Crosspoint Switches 128-MQFP (14x20)
IC VIDEO CROSSPNT SWITCH 128MQFP
Video Crosspoint Switches 128-MQFP (14x20)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 921906-ISL59450IQZ | ISL59450IQZ-ND | ISL59450IQZ | ISL59450IQZ |
| Product Name | Specialized ICs - ISL59450IQZ | Specialized ICs | Specialized ICs | Specialized ICs |