Manufacturer: NXP
Win Source Part Number: 1045707-IP4852CX25/L
Packaging: Reel - TR
Type: Level Shifter
Applications: EMI Filter
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 25-WLCSP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC LEVEL SHIFTER 25WLCSP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1045707-IP4852CX25/LF,135 | IP4852CX25/LF,135 | IP4852CX25/LF,135 |
| Product Name | Specialized ICs - IP4852CX25/LF,135 | Specialized ICs | Specialized ICs |