Code Hopping Decoder 14-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 920049-HCS515-I/P
Series: KEELOQ®
Features: Code Hopping Decoder 14-PDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: HCS515
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CODE HOPPING DECODER 14DIP
Code Hopping Decoder 14-PDIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | HCS515-I/P-ND | 920049-HCS515-I/P | HCS515-I/P | HCS515-I/P |
| Product Name | Specialized ICs | Specialized ICs - HCS515-I/P | Specialized ICs | Specialized ICs |