Manufacturer: Microchip Technology
Win Source Part Number: 873374-HCS512/P
Series: KEELOQ®
Features: Code Hopping Decoder 18-PDIP
Package: Tube
Package: 18-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: HCS512
Categories: Integrated Circuits (ICs)
Case / Package: 18-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CODE HOPPING DECODER 18DIP
Code Hopping Decoder 18-PDIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 873374-HCS512/P | HCS512/P | HCS512/P |
| Product Name | Specialized ICs - HCS512/P | Specialized ICs | Specialized ICs |