The HCS500-I/P is a code hopping decoder designed for secure Remote Keyless Entry (RKE) systems. It operates within a voltage range of 3.0V to 5.5V and features an internal oscillator along with automatic bit rate detection, allowing it to adapt to varying transmitter data rates. The device supports encrypted storage of manufacturer codes and cryptographic keys, enhancing security for applications such as automotive remote entry, alarms, and electronic locks. This decoder can learn up to seven transmitters and utilizes KEELOQ code hopping technology, which ensures that the transmitted codes appear to change unpredictably, providing an additional layer of security. The HCS500 can function as a stand-alone decoder or in conjunction with a microcontroller, and it communicates with a host controller via a synchronous serial interface. It includes a 1 Kbit user EEPROM for additional data storage and is available in an 8-pin PDIP/SOIJ package, making it suitable for various compact applications.
Manufacturer: Microchip Technology
Win Source Part Number: 204650-HCS500-I/P
Packaging: Tube/Rail
Type: Code Hopping Decoder
Applications: Remote Secure Access, Keyless Entry
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Code Hopping Decoder 8-PDIP
IC CODE HOPPING DECODER 8DIP
Code Hopping Decoder 8-PDIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 204650-HCS500-I/P | HCS500-I/P-ND | HCS500-I/P | HCS500-I/P |
| Product Name | Specialized ICs - HCS500-I/P | Specialized ICs | Specialized ICs | Specialized ICs |