The HCS512-I/SO is a KEELOQ code hopping decoder designed for secure remote keyless entry (RKE) systems. It operates within a voltage range of 4.0V to 6.0V and features an external 4 MHz RC oscillator. The device supports the learning of up to four transmitters and includes secure storage for the manufacturer's code and transmitter keys in on-chip EEPROM. It utilizes automatic baud rate detection and incorporates power-saving SLEEP mode. This decoder is suitable for various applications, including automotive remote entry systems, alarms, immobilizers, electronic door locks, and garage openers. It provides four binary function outputs capable of supporting up to 15 functions. The HCS512-I/SO is packaged in an 18-pin DIP/SOIC format, making it compatible with a range of designs. The device's sophisticated error checking ensures that only valid codes are accepted, enhancing the security of the system.
Manufacturer: Microchip Technology
Win Source Part Number: 1179192-HCS512-I/SO
Packaging: Tube
Type: Code Hopping Decoder
Mounting Style: SMD
Applications: Remote Secure Access, Keyless Entry
Categories: Integrated Circuits
Supplier Device Package: 18-SOIC
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 18-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: HCS512
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Code Hopping Decoder 18-SOIC
IC CODE HOPPING DECODER 18SOIC
Code Hopping Decoder 18-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1179192-HCS512-I/SO | HCS512-I/SO-ND | HCS512-I/SO | HCS512-I/SO |
| Product Name | Electronic Surplus - HCS512-I/SO | Specialized ICs | Specialized ICs | Specialized ICs |