The IDT72P51339L6BBI8 is a 1.8V multi-queue flow-control device featuring a 36-bit wide configuration with a total available memory of 589,824 bits. It supports up to 8 configurable queues, with a default configuration of 2,048 x 36 x 8 queues. The device operates at high speeds, with a cycle time of 5 nanoseconds and an access time of 3.6 nanoseconds, allowing for independent read and write access per queue. This device offers user-selectable bus matching options, including configurations for x36, x18, and x9 data input and output. It ensures 100% bus utilization, allowing read and write operations on every clock cycle. The IDT72P51339L6BBI8 also supports selectable modes of operation, including First Word Fall Through (FWFT) and standard modes, and features individual active queue flags for monitoring. The product is available in a 256-pin PBGA package and operates within an industrial temperature range of -40°C to +85°C. It is manufactured using high-performance submicron CMOS technology, making it suitable for various applications requiring efficient flow control and memory management.
Multi-Queue Flow-Control 256-PBGA (17x17)
IC MULTI-QUEUE FLOW-CTRL 256BGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | IDT72P51339L6BBI8 | IDT72P51339L6BBI8 |
| Product Name | Specialized ICs | Specialized ICs |