The HCS500/P is a code hopping decoder designed for secure Remote Keyless Entry (RKE) systems, utilizing KEELOQ technology for enhanced security. It supports encrypted storage of manufacturer codes and cryptographic keys, allowing for the learning of up to seven transmitters. The device operates within a voltage range of 3.0V to 5.5V and features an internal oscillator and automatic bit rate detection, making it adaptable to various transmitter data rates. This decoder can function as a stand-alone unit or in conjunction with a microcontroller, and it communicates via a synchronous serial interface. It includes a 1 Kbit user EEPROM for additional storage needs and is available in an 8-pin PDIP/SOIJ package. Typical applications include automotive remote entry systems, alarms, immobilizers, and electronic door locks. The HCS500/P is compatible with all KEELOQ encoders and transponders configured for specific modulation formats and timing parameters, ensuring broad usability in secure access control systems.
Manufacturer: Microchip Technology
Win Source Part Number: 204649-HCS500/P
Packaging: Tube/Rail
Type: Code Hopping Decoder
Applications: Remote Secure Access, Keyless Entry
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC CODE HOPPING DECODER 8DIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 204649-HCS500/P | HCS500/P | HCS500/P |
| Product Name | Specialized ICs - HCS500/P | Specialized ICs | Specialized ICs |