The IDT72P51359L6BB8 is a 1.8V multi-queue flow-control device featuring a 36-bit wide configuration with a total memory capacity of 2,359,296 bits. It supports up to 8 configurable queues, allowing for flexible data management and processing. The device operates at high speeds with a 200 MHz clock frequency and a 3.6 ns access time, enabling efficient read and write operations. This IC allows for independent read and write access per queue, ensuring maximum bus utilization with the capability to read and write on every clock cycle. It offers user-selectable bus matching options and I/O voltage levels, including 1.5V HSTL, 1.8V eHSTL, and 2.5V LVTTL. The device can be configured for various operational modes, including selectable first word fall through (FWFT) and standard modes. The IDT72P51359L6BB8 is available in a 256-pin PBGA package and operates within an industrial temperature range of -40°C to +85°C. It also includes JTAG functionality for boundary scan and supports expansion capabilities for up to 64 queues or 32Mb logical configurations using multiple devices in parallel.
Multi-Queue Flow-Control 256-PBGA (17x17)
IC MULTI-QUEUE FLOW-CTRL 256BGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | IDT72P51359L6BB8 | IDT72P51359L6BB8 |
| Product Name | Specialized ICs | Specialized ICs |