Milwaukee Electric Tool Corporation Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 10-3/4 INCH L SIZE 12 V INPUT SUPPLY RATING SPEED 0 TO 250 RPM M12[TM] BRAND HEAD WIDTH 3/4 INCH | |
| 11-7/8 INCH L SIZE 18 V INPUT SUPPLY RATING (5) ASSORTED SANDING SHEETS, (1) SANDING PAD, (1) WOOD CUTTING BLADE INCLUSIONS/FEATURES SPEED 11000 TO 18000 OPM M18[TM] BRAND | |
| 12 INCH LENGTH X 12 INCH WIDTH X 15 INCH HEIGHT SIZE 18 VOLT INPUT SUPPLY RATING 16 INCH AUXILIARY INPUT CORD, (2) AAA BATTERIES INCLUSIONS/FEATURES M18[TM] BRAND USB PORT... | |
| 12 V INPUT SUPPLY RATING (1) CARRYING CASE, (1) HEPA FILTER, (1) NOZZLES, (3) SIDE HANDLE CLAMPING COLLAR ASSEMBLIES INCLUSIONS/FEATURES M12[TM], HAMMERVAC[TM] BRAND BATTERY TYPE M12 RED LITHIUM CHARGE TIME... | |
| 13.2 INCH LENGTH X 5.75 INCH WIDTH X 6 INCH HEIGHT SIZE 18 VOLT INPUT SUPPLY RATING M18[TM] BRAND | |
| 7.7 INCH LENGTH X 15.8 INCH WIDTH X 7.75 INCH HEIGHT SIZE 18 VOLT INPUT SUPPLY RATING CABLE, DURABLE, PORTABLE, STACKABLE DESIGN, BEST IN CLASS RECEPTIONS ACCURACY AND SIGNAL QUALITY,... | |
| 9 INCH L SIZE 12 V INPUT SUPPLY RATING (5) CUTTING WHEELS, (1) MANDREL, (1) WRENCH INCLUSIONS/FEATURES SPEED 5000 TO 32000 RPM M12[TM] BRAND CHARGE TIME 30 MIN | |
| ABS POLYMER, STEEL MATERIAL 10-1/2 INCH LENGTH SIZE 12 VOLT INPUT SUPPLY RATING (1) AUXILIARY INPUT CORD, (1) AC ADAPTER,(2) AAA BATTERIES INCLUSIONS/FEATURES M12[TM] BRAND TUNER TYPE DIGITAL RECEPTION WITH... | |
| ADJUSTABLE TYPE 2 TO 7 INCH DIA (HOLE), 1/4 INCH (DRIVE) SIZE RECESSED LIGHT, AUDIO SPEAKER, FIRE/SECURITY SYSTEM AND CLEARANCE HOLE INCLUSIONS/FEATURES SPEED 600 RPM FINISH BLACK OXIDE COATED PACKAGING... | |
| COMPACT TYPE 18.5 INCH LENGTH SIZE 12 VOLT DC INPUT SUPPLY RATING WARRANTY 5 YEAR (TOOL) | |
| CORDLESS PRESS TOOL TYPE 12.6 INCH LENGTH X 2.75 INCH WIDTH SIZE (2) REDLITHIUM COMPACT BATTERY PACKS, (1) LITHIUM-ION BATTERY CHARGER, (3) 1/2 TO 1 INCH JAW, (1) HARD CARRYING... | |
| CORDLESS PRESS TOOL TYPE 16.8 INCH LENGTH X 4.8 INCH WIDTH SIZE (2) REDLITHIUM COMPACT BATTERY PACKS, (1) LITHIUM-ION BATTERY CHARGER, (3) 1/2 TO 1 INCH JAW, (1) HARD CARRYING... | |
| CORDLESS RATCHET TOOL TYPE 12 VOLT INPUT SUPPLY RATING UL (CANADA AND US) APPLICABLE STANDARD SUPERIOR FASTENING SPEED, REDLITHIUM BATTERY TECHNOLOGY, REDLINK INTELLIGENCE, ON-BOARD FUEL GAUGE, BUILT-IN LED LIGHT INCLUSIONS/FEATURES... | |
| CORDLESS TYPE 10-3/4 INCH LENGTH SIZE (1) M12 BATTERY, 30 MINUTE CHARGER, 3/8 TO 1/4 INCH ADAPTER, CARRYING CASE INCLUSIONS/FEATURES SPEED 0 TO 250 RPM (NO LOAD) M12[TM] BRAND BATTERY... | |
| CORDLESS TYPE 14 INCH LENGTH SIZE UL (CANADA AND US) APPLICABLE STANDARD (1) M12 REDLITHIUM XC EXTENDED CAPACITY BATTERY PACK, (1) 36 INCH FLEX HOSE WITH SPRING GUARD, (1) GREASE... | |
| CORDLESS TYPE 14 INCH SIZE 12 VOLT INPUT SUPPLY RATING (1) LITHIUM-ION CORDLESS COPPER TUBING CUTTER, (2) REDLITHIUM COMPACT BATTERY PACK, (1) LITHIUM-ION BATTERY CHARGER, (1) CARRYING CASE, (1) CARRYING... | |
| CORDLESS TYPE 15 INCH LENGTH SIZE (1) NEW MULTI-VOLTAGE CHARGER, M12/M18 LITHIUM-ION BATTERY INCLUSIONS/FEATURES 10000 PSI PRESSURE RATING M18[TM] BRAND BATTERY VOLTAGE 18 VOLT CHARGING TIME 30 MINUTE HOSE LENGTH... | |
| CORDLESS TYPE 17 INCH LENGTH X 6.5 INCH WIDTH X 10.25 INCH HEIGHT SIZE (3) SIDE HANDLE CLAMPING COLLAR ASSEMBLY, REPLACEMENT NOZZLE, ADJUSTABLE DEPTH STOP/RULER INCLUSIONS/FEATURES HAMMERVAC[TM] BRAND | |
| CORDLESS TYPE 35.5 INCH LENGTH X 6.5 INCH WIDTH X 11 INCH HEIGHT SIZE 18 VOLT INPUT SUPPLY RATING (1) BLOWER, (1) BATTERY PACK, (1) RAPID CHARGER, CRUISE CONTROL INCLUSIONS/FEATURES... | |
| CORDLESS TYPE 7 INCH HEIGHT SIZE 18 VOLT INPUT SUPPLY RATING LOW BATTERY INDICATOR, REINFORCED LEG INCLUSIONS/FEATURES M18[TM], ROCKET[TM] BRAND | |
| CORDLESS TYPE 7-1/2 INCH LENGTH SIZE 12 VOLT INPUT SUPPLY RATING (2) M12 REDLITHIUM COMPACT BATTERY PACK, (1) 1/2 INCH, 3/4 INCH, 1 INCH EXPANSION HEAD, GREASE, CHARGER, CARRYING CASE... | |
| CORDLESS TYPE 7-1/2 INCH LENGTH SIZE 12 VOLT INPUT SUPPLY RATING 3/8 TO 1 INCH CAPACITY M12[TM], PROPEX[R] BRAND SPEED RATING 60 SPM STROKE LENGTH 14 MM WARRANTY 5 YEAR... | |
| CORDLESS TYPE 7-1/2 INCH SIZE 12 VOLT INPUT SUPPLY RATING (1) CORDLESS EXPANSION TOOL, (2) REDLITHIUM COMPACT BATTERY PACK, (1) LITHIUM-ION BATTERY CHARGER, (1) 1/2 INCH EXPANSION HEAD, (1) 3/4... | |
| CORDLESS TYPE 73.6 INCH LENGTH X 8.8 INCH WIDTH X 8.5 INCH HEIGHT SIZE 18 VOLT INPUT SUPPLY RATING (1) STRING TRIMMER TOOL, (1) BATTERY PACK, (1) RAPID CHARGER INCLUSIONS/FEATURES... | |
| CORDLESS TYPE 9 INCH LENGTH X 2.2 INCH WIDTH X 9.9 INCH HEIGHT SIZE 18 VOLT INPUT SUPPLY RATING (2) EXTENDED CAPACITY BATTERY BACK, (1) MULTI-VOLTAGE CHARGER, (1) BELT CLIP,... | |
| CORDLESS TYPE 9-1/2 INCH LENGTH SIZE 18 VOLT INPUT SUPPLY RATING 3/8 TO 1-1/2 INCH CAPACITY M18[TM], PROPEX[R] BRAND SPEED RATING 45 SPM STROKE LENGTH 25 MM WARRANTY 5 YEAR... | |
| CORDLESS TYPE 9-1/2 INCH SIZE 18 VOLT INPUT SUPPLY RATING (1) CORDLESS EXPANSION TOOL, (2) REDLITHIUM XC EXTENDED CAPACITY BATTERY, (1) MULTI-VOLTAGE CHARGER, (1) EXPANDER CONE GREASE, (1) 1 INCH... | |
| HEAVY DUTY TYPE 120 V INPUT SUPPLY RATING CLUTCH INCLUSIONS/FEATURES SPEED 300 TO 600 RPM CURRENT RATING 20 AMPERE SPINDLE SIZE 1-1/4 INCH-7 TPI | |
| HEAVY DUTY TYPE 120 V INPUT SUPPLY RATING SPEED 375 TO 750 RPM POWER RATING 2.5 HP CURRENT RATING 15 AMPERE PLUG TYPE L5-20P | |
| LARGE BASE TYPE STEEL (COLUMN), CAST ALUMINUM (BASE) MATERIAL 2-1/2 INCH W X 43-1/2 INCH H SIZE LARGE BASE STAND, VACUUM PUMP, METER BOX, DIAMOND CORING MOTOR INCLUSIONS/FEATURES VAC-U-RIG[R] BRAND... | |
| LARGE BASE TYPE STEEL (COLUMN), CAST ALUMINUM (BASE) MATERIAL 47 INCH H SIZE LARGE BASE STAND, VACUUM PUMP, PAD AND METER BOX INCLUSIONS/FEATURES VAC-U-RIG[R] BRAND USED ON DIAMOND CORING MOTOR... | |
| MULTI TYPE 10-7/8 INCH L SIZE 12 V INPUT SUPPLY RATING ADAPTER INCLUSIONS/FEATURES M12[TM] BRAND | |
| PRESS TOOL KIT, SHORT THROW TYPE 13.6 INCH LENGTH SIZE (2) M18 REDLITHIUM 2.0 COMPACT BATTERY PACK, (1) M18 & M12 MULTI VOLTAGE CHARGER, (1) M18 1/2 INCH VIEGA PUREFLOW... | |
| REPLACEMENT NOZZLE, HEPA FILTER INCLUSIONS/FEATURES HAMMERVAC[TM] BRAND BIT SIZE 5/8 INCH USED ON 2712-20 ROTARY HAMMER | |
| REPLACEMENT NOZZLE, HEPA FILTER INCLUSIONS/FEATURES HAMMERVAC[TM] BRAND BIT SIZE 5/8 INCH USED ON 2715-20 ROTARY HAMMER | |
| SMALL BASE TYPE STEEL (COLUMN), CAST ALUMINUM (BASE) MATERIAL 2-1/2 INCH W X 43-1/2 INCH H SIZE SMALL BASE STAND, VACUUM PUMP, PAD AND METER BOX, DIAMOND CORING MOTOR INCLUSIONS/FEATURES... | |
| WIRELESS TYPE METAL MATERIAL BLUETOOTH ANTENNA 30 FT RANGE USB CHARGING PORT 2.1 AMPERE DROP TEST 6 FT |