2471-21 -- GENERAL POWER TOOLS
Milwaukee Electric Tool Corporation
General Power Tools
2471-21
Description
CORDLESS TYPE
14 INCH SIZE
12 VOLT INPUT SUPPLY RATING
(1) LITHIUM-ION CORDLESS COPPER TUBING CUTTER, (2) REDLITHIUM COMPACT BATTERY PACK, (1) LITHIUM-ION BATTERY CHARGER, (1) CARRYING CASE, (1) CARRYING CASE INCLUSIONS/FEATURES
1/2 TO 1-1/8 INCH OUTER DIAMETER CAPACITY
SPEED 500 RPM
M12[TM] BRAND
BLADE TYPE COPPER CUTTING WHEEL
TUBING TYPE M/L/K COPPER
OVERALL LENGTH 14 INCH
CHARGE TIME 30 MINUTE
-
Milwaukee Electric Tool Corporation
Datasheet
Description
CORDLESS TYPE
14 INCH SIZE
12 VOLT INPUT SUPPLY RATING
(1) LITHIUM-ION CORDLESS COPPER TUBING CUTTER, (2) REDLITHIUM COMPACT BATTERY PACK, (1) LITHIUM-ION BATTERY CHARGER, (1) CARRYING CASE, (1) CARRYING CASE INCLUSIONS/FEATURES
1/2 TO 1-1/8 INCH OUTER DIAMETER CAPACITY
SPEED 500 RPM
M12[TM] BRAND
BLADE TYPE COPPER CUTTING WHEEL
TUBING TYPE M/L/K COPPER
OVERALL LENGTH 14 INCH
CHARGE TIME 30 MINUTE
Datasheet
Suppliers
CORDLESS TYPE
14 INCH SIZE
12 VOLT INPUT SUPPLY RATING
(1) LITHIUM-ION CORDLESS COPPER TUBING CUTTER, (2) REDLITHIUM COMPACT BATTERY PACK, (1) LITHIUM-ION BATTERY CHARGER, (1) CARRYING CASE, (1) CARRYING CASE INCLUSIONS/FEATURES
1/2 TO 1-1/8 INCH OUTER DIAMETER CAPACITY
SPEED 500 RPM
M12[TM] BRAND
BLADE TYPE COPPER CUTTING WHEEL
TUBING TYPE M/L/K COPPER
OVERALL LENGTH 14 INCH
CHARGE TIME 30 MINUTE
- CORDLESS TYPE
- 14 INCH SIZE
- 12 VOLT INPUT SUPPLY RATING
- (1) LITHIUM-ION CORDLESS COPPER TUBING CUTTER, (2) REDLITHIUM COMPACT BATTERY PACK, (1) LITHIUM-ION BATTERY CHARGER, (1) CARRYING CASE, (1) CARRYING CASE INCLUSIONS/FEATURES
- 1/2 TO 1-1/8 INCH OUTER DIAMETER CAPACITY
- SPEED 500 RPM
- M12[TM] BRAND
- BLADE TYPE COPPER CUTTING WHEEL
- TUBING TYPE M/L/K COPPER
- OVERALL LENGTH 14 INCH
- CHARGE TIME 30 MINUTE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
2471-21 |
|
Product Name
|
General Power Tools |
Unlock Full Specs
to access all available technical data