Milwaukee Electric Tool CorporationGeneral Power Tools2473-22
Description
CORDLESS PRESS TOOL TYPE
12.6 INCH LENGTH X 2.75 INCH WIDTH SIZE
(2) REDLITHIUM COMPACT BATTERY PACKS, (1) LITHIUM-ION BATTERY CHARGER, (3) 1/2 TO 1 INCH JAW, (1) HARD CARRYING CASE INCLUSIONS/FEATURES
1/2 TO 1-1/4 INCH (COPPER) CAPACITY
FORCE LOGIC[TM], M12[TM] BRAND
CHARGE TIME 30 MINUTE
PRESS FORCE 5400 POUND
APPROXIMATE CYCLE TIME 5 SECOND
Milwaukee Electric Tool Corporation
Done
Description
CORDLESS PRESS TOOL TYPE
12.6 INCH LENGTH X 2.75 INCH WIDTH SIZE
(2) REDLITHIUM COMPACT BATTERY PACKS, (1) LITHIUM-ION BATTERY CHARGER, (3) 1/2 TO 1 INCH JAW, (1) HARD CARRYING CASE INCLUSIONS/FEATURES
1/2 TO 1-1/4 INCH (COPPER) CAPACITY
FORCE LOGIC[TM], M12[TM] BRAND
CHARGE TIME 30 MINUTE
PRESS FORCE 5400 POUND
APPROXIMATE CYCLE TIME 5 SECOND
CORDLESS PRESS TOOL TYPE
12.6 INCH LENGTH X 2.75 INCH WIDTH SIZE
(2) REDLITHIUM COMPACT BATTERY PACKS, (1) LITHIUM-ION BATTERY CHARGER, (3) 1/2 TO 1 INCH JAW, (1) HARD CARRYING CASE INCLUSIONS/FEATURES
1/2 TO 1-1/4 INCH (COPPER) CAPACITY
FORCE LOGIC[TM], M12[TM] BRAND
CHARGE TIME 30 MINUTE
PRESS FORCE 5400 POUND
APPROXIMATE CYCLE TIME 5 SECOND
CORDLESS PRESS TOOL TYPE
12.6 INCH LENGTH X 2.75 INCH WIDTH SIZE
(2) REDLITHIUM COMPACT BATTERY PACKS, (1) LITHIUM-ION BATTERY CHARGER, (3) 1/2 TO 1 INCH JAW, (1) HARD CARRYING CASE INCLUSIONS/FEATURES