Milwaukee Electric Tool CorporationGeneral Power Tools2632-22XC
Description
CORDLESS TYPE
9-1/2 INCH SIZE
18 VOLT INPUT SUPPLY RATING
(1) CORDLESS EXPANSION TOOL, (2) REDLITHIUM XC EXTENDED CAPACITY BATTERY, (1) MULTI-VOLTAGE CHARGER, (1) EXPANDER CONE GREASE, (1) 1 INCH EXPANSION HEAD, (1) 1-1/4 INCH EXPANSION HEAD, (1) 1-1/2 INCH EXPANSION HEAD, (1) CARRYING CASE, LED LIGHT, (1) CARRY INCLUSIONS/FEATURES
3/8 TO 1-1/2 INCH CAPACITY
PROPEX[R], M18[TM] BRAND
OVERALL DIMENSION 9-1/2 INCH LENGTH X 4-2/5 INCH WIDTH X 10-4/5 INCH HEIGHT
STROKE LENGTH 3/8 TO 1-1/2 INCH
Description
CORDLESS TYPE
9-1/2 INCH SIZE
18 VOLT INPUT SUPPLY RATING
(1) CORDLESS EXPANSION TOOL, (2) REDLITHIUM XC EXTENDED CAPACITY BATTERY, (1) MULTI-VOLTAGE CHARGER, (1) EXPANDER CONE GREASE, (1) 1 INCH EXPANSION HEAD, (1) 1-1/4 INCH EXPANSION HEAD, (1) 1-1/2 INCH EXPANSION HEAD, (1) CARRYING CASE, LED LIGHT, (1) CARRY INCLUSIONS/FEATURES
3/8 TO 1-1/2 INCH CAPACITY
PROPEX[R], M18[TM] BRAND
OVERALL DIMENSION 9-1/2 INCH LENGTH X 4-2/5 INCH WIDTH X 10-4/5 INCH HEIGHT
STROKE LENGTH 3/8 TO 1-1/2 INCH
CORDLESS TYPE
9-1/2 INCH SIZE
18 VOLT INPUT SUPPLY RATING
(1) CORDLESS EXPANSION TOOL, (2) REDLITHIUM XC EXTENDED CAPACITY BATTERY, (1) MULTI-VOLTAGE CHARGER, (1) EXPANDER CONE GREASE, (1) 1 INCH EXPANSION HEAD, (1) 1-1/4 INCH EXPANSION HEAD, (1) 1-1/2 INCH EXPANSION HEAD, (1) CARRYING CASE, LED LIGHT, (1) CARRY INCLUSIONS/FEATURES
3/8 TO 1-1/2 INCH CAPACITY
PROPEX[R], M18[TM] BRAND
OVERALL DIMENSION 9-1/2 INCH LENGTH X 4-2/5 INCH WIDTH X 10-4/5 INCH HEIGHT
STROKE LENGTH 3/8 TO 1-1/2 INCH
CORDLESS TYPE
9-1/2 INCH SIZE
18 VOLT INPUT SUPPLY RATING
(1) CORDLESS EXPANSION TOOL, (2) REDLITHIUM XC EXTENDED CAPACITY BATTERY, (1) MULTI-VOLTAGE CHARGER, (1) EXPANDER CONE GREASE, (1) 1 INCH EXPANSION HEAD, (1) 1-1/4 INCH EXPANSION HEAD, (1) 1-1/2 INCH EXPANSION HEAD, (1) CARRYING CASE, LED LIGHT, (1) CARRY INCLUSIONS/FEATURES
3/8 TO 1-1/2 INCH CAPACITY
PROPEX[R], M18[TM] BRAND
OVERALL DIMENSION 9-1/2 INCH LENGTH X 4-2/5 INCH WIDTH X 10-4/5 INCH HEIGHT