Milwaukee Electric Tool CorporationGeneral Power Tools4120-22
Description
LARGE BASE TYPE
STEEL (COLUMN), CAST ALUMINUM (BASE) MATERIAL
2-1/2 INCH W X 43-1/2 INCH H SIZE
LARGE BASE STAND, VACUUM PUMP, METER BOX, DIAMOND CORING MOTOR INCLUSIONS/FEATURES
VAC-U-RIG[R] BRAND
POWER RATING 4.8 HP
CURRENT RATING 20 AMPERE
PLUG TYPE L5-20P
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
LARGE BASE TYPE
STEEL (COLUMN), CAST ALUMINUM (BASE) MATERIAL
2-1/2 INCH W X 43-1/2 INCH H SIZE
LARGE BASE STAND, VACUUM PUMP, METER BOX, DIAMOND CORING MOTOR INCLUSIONS/FEATURES
VAC-U-RIG[R] BRAND
POWER RATING 4.8 HP
CURRENT RATING 20 AMPERE
PLUG TYPE L5-20P
LARGE BASE TYPE
STEEL (COLUMN), CAST ALUMINUM (BASE) MATERIAL
2-1/2 INCH W X 43-1/2 INCH H SIZE
LARGE BASE STAND, VACUUM PUMP, METER BOX, DIAMOND CORING MOTOR INCLUSIONS/FEATURES
VAC-U-RIG[R] BRAND
POWER RATING 4.8 HP
CURRENT RATING 20 AMPERE
PLUG TYPE L5-20P
LARGE BASE TYPE
STEEL (COLUMN), CAST ALUMINUM (BASE) MATERIAL
2-1/2 INCH W X 43-1/2 INCH H SIZE
LARGE BASE STAND, VACUUM PUMP, METER BOX, DIAMOND CORING MOTOR INCLUSIONS/FEATURES