Milwaukee Electric Tool CorporationGeneral Power Tools2457-21
Description
CORDLESS TYPE
10-3/4 INCH LENGTH SIZE
(1) M12 BATTERY, 30 MINUTE CHARGER, 3/8 TO 1/4 INCH ADAPTER, CARRYING CASE INCLUSIONS/FEATURES
SPEED 0 TO 250 RPM (NO LOAD)
M12[TM] BRAND
BATTERY TYPE LITHIUM-ION
BATTERY VOLTAGE 12 VOLT
HEAD WIDTH 3/4 INCH
PEAK TORQUE RATING 35 FOOT-POUND
Milwaukee Electric Tool Corporation
Done
Description
CORDLESS TYPE
10-3/4 INCH LENGTH SIZE
(1) M12 BATTERY, 30 MINUTE CHARGER, 3/8 TO 1/4 INCH ADAPTER, CARRYING CASE INCLUSIONS/FEATURES
SPEED 0 TO 250 RPM (NO LOAD)
M12[TM] BRAND
BATTERY TYPE LITHIUM-ION
BATTERY VOLTAGE 12 VOLT
HEAD WIDTH 3/4 INCH
PEAK TORQUE RATING 35 FOOT-POUND
CORDLESS TYPE
10-3/4 INCH LENGTH SIZE
(1) M12 BATTERY, 30 MINUTE CHARGER, 3/8 TO 1/4 INCH ADAPTER, CARRYING CASE INCLUSIONS/FEATURES
SPEED 0 TO 250 RPM (NO LOAD)
M12[TM] BRAND
BATTERY TYPE LITHIUM-ION
BATTERY VOLTAGE 12 VOLT
HEAD WIDTH 3/4 INCH
PEAK TORQUE RATING 35 FOOT-POUND
CORDLESS TYPE
10-3/4 INCH LENGTH SIZE
(1) M12 BATTERY, 30 MINUTE CHARGER, 3/8 TO 1/4 INCH ADAPTER, CARRYING CASE INCLUSIONS/FEATURES