Milwaukee Electric Tool CorporationGeneral Power Tools4115-22
Description
SMALL BASE TYPE
STEEL (COLUMN), CAST ALUMINUM (BASE) MATERIAL
2-1/2 INCH W X 43-1/2 INCH H SIZE
SMALL BASE STAND, VACUUM PUMP, PAD AND METER BOX, DIAMOND CORING MOTOR INCLUSIONS/FEATURES
VAC-U-RIG[R] BRAND
POWER RATING 4.8 HP
CURRENT RATING 20 AMPERE
PLUG TYPE L5-20P
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
SMALL BASE TYPE
STEEL (COLUMN), CAST ALUMINUM (BASE) MATERIAL
2-1/2 INCH W X 43-1/2 INCH H SIZE
SMALL BASE STAND, VACUUM PUMP, PAD AND METER BOX, DIAMOND CORING MOTOR INCLUSIONS/FEATURES
VAC-U-RIG[R] BRAND
POWER RATING 4.8 HP
CURRENT RATING 20 AMPERE
PLUG TYPE L5-20P
SMALL BASE TYPE
STEEL (COLUMN), CAST ALUMINUM (BASE) MATERIAL
2-1/2 INCH W X 43-1/2 INCH H SIZE
SMALL BASE STAND, VACUUM PUMP, PAD AND METER BOX, DIAMOND CORING MOTOR INCLUSIONS/FEATURES
VAC-U-RIG[R] BRAND
POWER RATING 4.8 HP
CURRENT RATING 20 AMPERE
PLUG TYPE L5-20P
SMALL BASE TYPE
STEEL (COLUMN), CAST ALUMINUM (BASE) MATERIAL
2-1/2 INCH W X 43-1/2 INCH H SIZE
SMALL BASE STAND, VACUUM PUMP, PAD AND METER BOX, DIAMOND CORING MOTOR INCLUSIONS/FEATURES