Milwaukee Electric Tool Corporation General Power Tools 2590-20

Description
ABS POLYMER, STEEL MATERIAL 10-1/2 INCH LENGTH SIZE 12 VOLT INPUT SUPPLY RATING (1) AUXILIARY INPUT CORD, (1) AC ADAPTER,(2) AAA BATTERIES INCLUSIONS/FEATURES M12[TM] BRAND TUNER TYPE DIGITAL RECEPTION WITH SIGNAL PROCESSOR MODES TYPE AM/FM /AUX AUXILIARY INPUT 1/8 STEREO JACK WARRANTY 1 YEAR
Datasheet
Description
ABS POLYMER, STEEL MATERIAL 10-1/2 INCH LENGTH SIZE 12 VOLT INPUT SUPPLY RATING (1) AUXILIARY INPUT CORD, (1) AC ADAPTER,(2) AAA BATTERIES INCLUSIONS/FEATURES M12[TM] BRAND TUNER TYPE DIGITAL RECEPTION WITH SIGNAL PROCESSOR MODES TYPE AM/FM /AUX AUXILIARY INPUT 1/8 STEREO JACK WARRANTY 1 YEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Power Tools - 2590-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
General Power Tools
2590-20
General Power Tools 2590-20
ABS POLYMER, STEEL MATERIAL 10-1/2 INCH LENGTH SIZE 12 VOLT INPUT SUPPLY RATING (1) AUXILIARY INPUT CORD, (1) AC ADAPTER,(2) AAA BATTERIES INCLUSIONS/FEATURES M12[TM] BRAND TUNER TYPE DIGITAL RECEPTION WITH SIGNAL PROCESSOR MODES TYPE AM/FM /AUX AUXILIARY INPUT 1/8 STEREO JACK WARRANTY 1 YEAR
  • ABS POLYMER, STEEL MATERIAL
  • 10-1/2 INCH LENGTH SIZE
  • 12 VOLT INPUT SUPPLY RATING
  • (1) AUXILIARY INPUT CORD, (1) AC ADAPTER,(2) AAA BATTERIES INCLUSIONS/FEATURES
  • M12[TM] BRAND
  • TUNER TYPE DIGITAL RECEPTION WITH SIGNAL PROCESSOR
  • MODES TYPE AM/FM /AUX
  • AUXILIARY INPUT 1/8 STEREO JACK
  • WARRANTY 1 YEAR
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Uncategorized Products
Product Number 2590-20
Product Name General Power Tools
Unlock Full Specs
to access all available technical data

Similar Products