2432-22 -- GENERAL POWER TOOLS
Milwaukee Electric Tool Corporation
General Power Tools
2432-22
Description
CORDLESS TYPE
7-1/2 INCH SIZE
12 VOLT INPUT SUPPLY RATING
(1) CORDLESS EXPANSION TOOL, (2) REDLITHIUM COMPACT BATTERY PACK, (1) LITHIUM-ION BATTERY CHARGER, (1) 1/2 INCH EXPANSION HEAD, (1) 3/4 INCH EXPANSION HEAD, (1) 1 INCH EXPANSION HEAD, (1) CARRYING CASE, (1) EXPANDER CONE GREASE, (1) CARRYING CASE INCLUSIONS/FEATURES
3/8 TO 1 INCH CAPACITY
SPEED 60 SPM
PROPEX[R], M12[TM] BRAND
OVERALL DIMENSION 7-1/2 INCH LENGTH X 3-7/10 INCH WIDTH X 12-4/5 INCH HEIGHT
CHARGE TIME 30 MINUTE
STROKE LENGTH 14 MILLIMETER
-
Milwaukee Electric Tool Corporation
Description
CORDLESS TYPE
7-1/2 INCH SIZE
12 VOLT INPUT SUPPLY RATING
(1) CORDLESS EXPANSION TOOL, (2) REDLITHIUM COMPACT BATTERY PACK, (1) LITHIUM-ION BATTERY CHARGER, (1) 1/2 INCH EXPANSION HEAD, (1) 3/4 INCH EXPANSION HEAD, (1) 1 INCH EXPANSION HEAD, (1) CARRYING CASE, (1) EXPANDER CONE GREASE, (1) CARRYING CASE INCLUSIONS/FEATURES
3/8 TO 1 INCH CAPACITY
SPEED 60 SPM
PROPEX[R], M12[TM] BRAND
OVERALL DIMENSION 7-1/2 INCH LENGTH X 3-7/10 INCH WIDTH X 12-4/5 INCH HEIGHT
CHARGE TIME 30 MINUTE
STROKE LENGTH 14 MILLIMETER
Suppliers
CORDLESS TYPE
7-1/2 INCH SIZE
12 VOLT INPUT SUPPLY RATING
(1) CORDLESS EXPANSION TOOL, (2) REDLITHIUM COMPACT BATTERY PACK, (1) LITHIUM-ION BATTERY CHARGER, (1) 1/2 INCH EXPANSION HEAD, (1) 3/4 INCH EXPANSION HEAD, (1) 1 INCH EXPANSION HEAD, (1) CARRYING CASE, (1) EXPANDER CONE GREASE, (1) CARRYING CASE INCLUSIONS/FEATURES
3/8 TO 1 INCH CAPACITY
SPEED 60 SPM
PROPEX[R], M12[TM] BRAND
OVERALL DIMENSION 7-1/2 INCH LENGTH X 3-7/10 INCH WIDTH X 12-4/5 INCH HEIGHT
CHARGE TIME 30 MINUTE
STROKE LENGTH 14 MILLIMETER
- CORDLESS TYPE
- 7-1/2 INCH SIZE
- 12 VOLT INPUT SUPPLY RATING
- (1) CORDLESS EXPANSION TOOL, (2) REDLITHIUM COMPACT BATTERY PACK, (1) LITHIUM-ION BATTERY CHARGER, (1) 1/2 INCH EXPANSION HEAD, (1) 3/4 INCH EXPANSION HEAD, (1) 1 INCH EXPANSION HEAD, (1) CARRYING CASE, (1) EXPANDER CONE GREASE, (1) CARRYING CASE INCLUSIONS/FEATURES
- 3/8 TO 1 INCH CAPACITY
- SPEED 60 SPM
- PROPEX[R], M12[TM] BRAND
- OVERALL DIMENSION 7-1/2 INCH LENGTH X 3-7/10 INCH WIDTH X 12-4/5 INCH HEIGHT
- CHARGE TIME 30 MINUTE
- STROKE LENGTH 14 MILLIMETER
Supplier's Site
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
2432-22 |
|
Product Name
|
General Power Tools |
Unlock Full Specs
to access all available technical data