Milwaukee Electric Tool Corporation General Power Tools 2725-21HD

Description
CORDLESS TYPE 73.6 INCH LENGTH X 8.8 INCH WIDTH X 8.5 INCH HEIGHT SIZE 18 VOLT INPUT SUPPLY RATING (1) STRING TRIMMER TOOL, (1) BATTERY PACK, (1) RAPID CHARGER INCLUSIONS/FEATURES 14 TO 16 INCH CAPACITY M18 FUEL[TM] BRAND FEED SYSTEM BUMP FEED LINE DIAMETER 0.08 INCH OR 0.095 INCH
Description
CORDLESS TYPE 73.6 INCH LENGTH X 8.8 INCH WIDTH X 8.5 INCH HEIGHT SIZE 18 VOLT INPUT SUPPLY RATING (1) STRING TRIMMER TOOL, (1) BATTERY PACK, (1) RAPID CHARGER INCLUSIONS/FEATURES 14 TO 16 INCH CAPACITY M18 FUEL[TM] BRAND FEED SYSTEM BUMP FEED LINE DIAMETER 0.08 INCH OR 0.095 INCH

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
General Power Tools
2725-21HD
General Power Tools 2725-21HD
CORDLESS TYPE 73.6 INCH LENGTH X 8.8 INCH WIDTH X 8.5 INCH HEIGHT SIZE 18 VOLT INPUT SUPPLY RATING (1) STRING TRIMMER TOOL, (1) BATTERY PACK, (1) RAPID CHARGER INCLUSIONS/FEATURES 14 TO 16 INCH CAPACITY M18 FUEL[TM] BRAND FEED SYSTEM BUMP FEED LINE DIAMETER 0.08 INCH OR 0.095 INCH
  • CORDLESS TYPE
  • 73.6 INCH LENGTH X 8.8 INCH WIDTH X 8.5 INCH HEIGHT SIZE
  • 18 VOLT INPUT SUPPLY RATING
  • (1) STRING TRIMMER TOOL, (1) BATTERY PACK, (1) RAPID CHARGER INCLUSIONS/FEATURES
  • 14 TO 16 INCH CAPACITY
  • M18 FUEL[TM] BRAND
  • FEED SYSTEM BUMP FEED
  • LINE DIAMETER 0.08 INCH OR 0.095 INCH
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Uncategorized Products
Product Number 2725-21HD
Product Name General Power Tools
Unlock Full Specs
to access all available technical data

Similar Products