4090 -- GENERAL POWER TOOLS
Milwaukee Electric Tool Corporation
General Power Tools
4090
Description
HEAVY DUTY TYPE
120 V INPUT SUPPLY RATING
SPEED 375 TO 750 RPM
POWER RATING 2.5 HP
CURRENT RATING 15 AMPERE
PLUG TYPE L5-20P
-
Milwaukee Electric Tool Corporation
Datasheet
Description
HEAVY DUTY TYPE
120 V INPUT SUPPLY RATING
SPEED 375 TO 750 RPM
POWER RATING 2.5 HP
CURRENT RATING 15 AMPERE
PLUG TYPE L5-20P
Datasheet
Suppliers
HEAVY DUTY TYPE
120 V INPUT SUPPLY RATING
SPEED 375 TO 750 RPM
POWER RATING 2.5 HP
CURRENT RATING 15 AMPERE
PLUG TYPE L5-20P
- HEAVY DUTY TYPE
- 120 V INPUT SUPPLY RATING
- SPEED 375 TO 750 RPM
- POWER RATING 2.5 HP
- CURRENT RATING 15 AMPERE
- PLUG TYPE L5-20P
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
4090 |
|
Product Name
|
General Power Tools |
Unlock Full Specs
to access all available technical data