Milwaukee Electric Tool Corporation General Power Tools 2890-20

Description
7.7 INCH LENGTH X 15.8 INCH WIDTH X 7.75 INCH HEIGHT SIZE 18 VOLT INPUT SUPPLY RATING CABLE, DURABLE, PORTABLE, STACKABLE DESIGN, BEST IN CLASS RECEPTIONS ACCURACY AND SIGNAL QUALITY, INTEGRATED HANDLE, CUSTOMIZABLE EQ, M18 5 AMP HOUR BATTERY INCLUSIONS/FEATURES M18[TM] BRAND BATTERY TYPE 18 VOLT REDLITHIUM
Description
7.7 INCH LENGTH X 15.8 INCH WIDTH X 7.75 INCH HEIGHT SIZE 18 VOLT INPUT SUPPLY RATING CABLE, DURABLE, PORTABLE, STACKABLE DESIGN, BEST IN CLASS RECEPTIONS ACCURACY AND SIGNAL QUALITY, INTEGRATED HANDLE, CUSTOMIZABLE EQ, M18 5 AMP HOUR BATTERY INCLUSIONS/FEATURES M18[TM] BRAND BATTERY TYPE 18 VOLT REDLITHIUM

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
General Power Tools
2890-20
General Power Tools 2890-20
7.7 INCH LENGTH X 15.8 INCH WIDTH X 7.75 INCH HEIGHT SIZE 18 VOLT INPUT SUPPLY RATING CABLE, DURABLE, PORTABLE, STACKABLE DESIGN, BEST IN CLASS RECEPTIONS ACCURACY AND SIGNAL QUALITY, INTEGRATED HANDLE, CUSTOMIZABLE EQ, M18 5 AMP HOUR BATTERY INCLUSIONS/FEATURES M18[TM] BRAND BATTERY TYPE 18 VOLT REDLITHIUM
  • 7.7 INCH LENGTH X 15.8 INCH WIDTH X 7.75 INCH HEIGHT SIZE
  • 18 VOLT INPUT SUPPLY RATING
  • CABLE, DURABLE, PORTABLE, STACKABLE DESIGN, BEST IN CLASS RECEPTIONS ACCURACY AND SIGNAL QUALITY, INTEGRATED HANDLE, CUSTOMIZABLE EQ, M18 5 AMP HOUR BATTERY INCLUSIONS/FEATURES
  • M18[TM] BRAND
  • BATTERY TYPE 18 VOLT REDLITHIUM
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Uncategorized Products
Product Number 2890-20
Product Name General Power Tools
Unlock Full Specs
to access all available technical data

Similar Products