Acme Chip Technology Co., Limited Datasheets for RF and Wireless Chips

RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications.
RF and Wireless Chips: Learn more

Product Name Notes
2.4 GHz Radio Transceiver, 8051 MCU, 16KB or 32KB Flash memory and full-speed USB interface
2.4 GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory
2.4 GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART
2.4 GHz RF Value Line SoC with 32kB flash, 31 GPIO, I2C, SPI and UART
32mm Glass Transponder Multipage
Dynamic Dual Interface NFC Transponder
Integrated Circuits (ICs) - Other wireless technologies
Integrated Circuits (ICs) - RF Chips
Integrated Circuits (ICs) - RF Front End Circuits
Multi-Protocol Fully Integrated 13.56-MHz NFC / RFID Transceiver IC
Passive Low Frequency Interface Device (PaLFI) With EEPROM and 134.2 kHz Transponder Interface
TRF7960 Multi-Protocol Fully Integrated 13.56-MHz RFID Reader/Writer IC
TRF7960A Multi-Protocol Fully Integrated 13.56-MHz RFID Reader/Writer IC
TRF7961 Fully Integrated 13.56-MHz RFID Reader/Writer IC for ISO15693
TRF7962A Fully Integrated 13.56-MHz RFID Reader/Writer IC for ISO15693
TRF7963A Fully Integrated 13.56-MHz RFID Reader/Writer IC for ISO14443A/B
TRF7964A Multi Protocol Fully Integrated 13.56-MHz NFC / RFID Reader/Writer IC