The 102SHB151JCLE is a surface-mount ceramic capacitor from the SH Series Super HiQ, designed for high-frequency applications requiring low ESR and high self-resonant frequencies. It is available in the 1111 case size (2.80 ± 0.40 mm x 2.80 ± 0.40 mm, height 2.60 max mm) with ribbon leads and non-magnetic tin-plated copper termination. The part has a capacitance of 150 pF, a working voltage of 1,000 V DC, and uses NPO dielectric with ±5% tolerance. It is RoHS compliant, operates from -55°C to +125°C, and meets the moisture resistance test standards per ESA/SCC n°3009. Aging and piezoelectric effects are negligible. The series offers insulation resistance of at least 105 MΩ, and breakdown voltage for 150 pF is rated at 1,000 V DC.
CAP HIGHQ 150pF 1000V NPO 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-102SHB151JCLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |