Cornell Dubilier Aluminum Electrolytic Capacitors 101C133U050CC2A

Description
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Request a Quote Datasheet
Description
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-101C133U050CC2A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-101C133U050CC2A
Aluminum Electrolytic Capacitors 2002-101C133U050CC2A
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade

101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 101C133U050CC2A - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
101C133U050CC2A
Aluminum Electrolytic Capacitor 101C133U050CC2A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-101C133U050CC2A-ND
Aluminum Electrolytic Capacitors 338-101C133U050CC2A-ND
CAP ALUM 50V POLAR

CAP ALUM 50V POLAR

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 2002-101C133U050CC2A 101C133U050CC2A 338-101C133U050CC2A-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors
Operating Temperature 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Packing Method Carton Bulk
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 13000 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details