The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-gra
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 759998-101C942U063AB
Series: 101C
Family Name: 101C
Categories: Capacitors
Introduction Date: April 01, 2005
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
CAP ALUM SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C942U063AB2B | 2002-101C942U063AB2B | 759998-101C942U063AB2B | 101C942U063AB2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Capacitors - 101C942U063AB2B | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 9400 microF | |||
| Capacitance Tolerance | 75 (+/- %) |