The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. This part has a capacitance of 10,000 µF, a rated voltage of 50 Vdc, and a tolerance of -10% +75%. It uses a 1 3/8 inch diameter by 2 5/8 inch length case with a high post terminal and standard can style. The capacitor has a maximum ESR of 22.0 mΩ at 25 °C and a ripple current rating of 10.5 A at 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour load life test at 105 °C. Capacitance remains above 90% at -40 °C, and the impedance ratio at -55 °C is no more than three times that at +25 °C.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
CAP ALUM SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 101C103U050AH2B | 2002-101C103U050AH2B | 101C103U050AH2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 10000 microF | ||
| Capacitance Tolerance | 75 (+/- %) |