Cornell Dubilier Aluminum Electrolytic 101C553U050CJ2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. This part features a 3-inch diameter, 3.5-inch length, and a high-current stud terminal with M12 thread. It has a capacitance of 55,000 µF, a rated voltage of 50 Vdc, a maximum ESR of 6.6 mΩ at 25 °C, and a ripple current rating of 32.2 A at 85 °C. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in all mounting orientations. The capacitor meets a 5,000-hour load life specification at 105 °C and full load, with capacitance tolerance of -10% to +50%.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. This part features a 3-inch diameter, 3.5-inch length, and a high-current stud terminal with M12 thread. It has a capacitance of 55,000 µF, a rated voltage of 50 Vdc, a maximum ESR of 6.6 mΩ at 25 °C, and a ripple current rating of 32.2 A at 85 °C. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in all mounting orientations. The capacitor meets a 5,000-hour load life specification at 105 °C and full load, with capacitance tolerance of -10% to +50%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C553U050CJ2D
Aluminum Electrolytic 101C553U050CJ2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 101C553U050CJ2D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
101C553U050CJ2D-ND
Aluminum Electrolytic Capacitors 101C553U050CJ2D-ND
Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals

Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 101C553U050CJ2D - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
101C553U050CJ2D
Aluminum Electrolytic Capacitor 101C553U050CJ2D
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-101C553U050CJ2D
Aluminum Electrolytic Capacitors 2002-101C553U050CJ2D
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade

101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 101C553U050CJ2D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
101C553U050CJ2D
Capacitors - Aluminum Electrolytic Capacitors 101C553U050CJ2D
CAP ALUM SCREW

CAP ALUM SCREW

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 101C553U050CJ2D 101C553U050CJ2D-ND 101C553U050CJ2D 2002-101C553U050CJ2D 101C553U050CJ2D
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) 105 C (221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 55000 microF 55000 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133U020AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details