The Type 101C aluminum electrolytic capacitor is designed for high-ripple current applications in military and industrial systems, offering low ESR and extended temperature performance from -55 °C to 105 °C. It has a 3 inch diameter and 5 5/8 inch length, with a stud mount terminal. The part has a capacitance of 560,000 µF, a rated voltage of 16 Vdc, a maximum ESR of 3.5 mΩ at 25 °C, and a ripple current rating of 57.2 A at 85 °C. It features a 5,000 hour load life at 105 °C and maintains greater than 90% capacitance at -40 °C. The construction includes Thermal-Pak™ extended cathode foil for optimal heat dissipation in all mounting orientations.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
CAP ALUM SCREW
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C564U016DF2D | 101C564U016DF2D | 2002-101C564U016DF2D | 101C564U016DF2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 560000 microF | 560000 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) |