The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications with full performance from -55 °C to +105 °C. This part has a capacitance of 9,000 µF, a rated voltage of 40 Vdc, a case code of AA, and a high post terminal. It measures 1 3/8 inches in diameter and 2 1/8 inches in length, with a maximum ESR of 32.3 mΩ at 25 °C and a ripple current rating of 7.6 A at 85 °C. The capacitor features Thermal-Pak™ extended cathode construction and meets a 5,000-hour load life test at 105 °C under full load. The capacitance tolerance is -10% to +75%.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals
CAP ALUM SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C902U040AA2B | 2002-101C902U040AA2B | 101C902U040AA2B-ND | 101C902U040AA2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 9000 microF | |||
| Capacitance Tolerance | 75 (+/- %) |