Wet tantalum capacitor with 1500 µF capacitance, 50 V rated voltage at +85°C, and 30 V derated voltage at +125°C, in T4 case size with axial leads and an insulating sleeve. Capacitance tolerance is ±10%, maximum ESR at 120 Hz and +25°C is 0.45 Ω, and maximum ripple current at 40 kHz and +85°C is 3500 mA. Operating temperature range is -55°C to +125°C. Maximum leakage current at +25°C is 110 µA and at +85°C is 150 µA. No continuous reverse voltage allowed; reverse voltage is permissible only under conditions of U ≤ 1.5 V and It ≤ 0.05 A with repetition rate less than 10 Hz. Surge voltage at +85°C is 1.15 × U rated. Physical dimensions are 9.52 mm diameter and 26.97 mm length including leads.
CAP TANT 1500UF 10% 50V T4
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1416-10004-08KS |
| Product Name | Tantulum Capacitors |
| WVDC | 50 volts |