The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature grade component designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a stud mount with a 2-inch diameter and 5 5/8-inch length, and has a rated voltage of 40 Vdc. The part has a capacitance of 79,000 µF with a tolerance of -10% to +75%, a maximum ESR of 5.3 mΩ at 25 °C, and a ripple current rating of 36.5 A at 85 °C. Its thermal performance is enhanced by an extended cathode foil construction, and it meets a 5,000-hour endurance life test at 105 °C under full load.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
CAP ALUM 40V POLAR
ALUM-SCREW TERMINAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C793U040BF2B | 2002-101C793U040BF2B | 338-101C793U040BF2B-ND | 101C793U040BF2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 79000 microF | 79000 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |