The 102SHB121GCLE is a surface-mount ceramic capacitor from the SH Series Super HiQ, with a capacitance of 120pF, a DC working voltage of 1,000V, and NPO dielectric. It is housed in the 1111 case size (2.80 ± 0.40 mm length, 2.80 ± 0.40 mm width, 2.60 max mm height), features tin-plated nickel terminations, and has a tolerance of ±2%. The component is RoHS compliant, operates from -55°C to +125°C, and exhibits no aging or piezoelectric effect. The SHB series variant supports extended voltage ranges up to 1,500V for values ≥820pF and meets moisture resistance and life test standards up to 125°C.
CAP HIGHQ 120pF 1000V NPO 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-102SHB121GCLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |