The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature grade component designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. This part has a case code AK, with a diameter of 1 3/8 inches and a length of 1 5/8 inches, and uses a low post terminal. It is rated for 25 Vdc, has a capacitance of 9,900 µF with a tolerance of -10% to +75%, a maximum ESR of 42.6 mΩ at 25 °C, and a rated ripple current of 5.7 A RMS at 85 °C. It meets a 5,000-hour endurance life test at 105 °C and full load.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C992U025AK2B | 2002-101C992U025AK2B | 101C992U025AK2B | 101C992U025AK2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 9900 microF | 9900 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) |