Acme Chip Technology Co., Limited Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
250
300
350
400
450
500
520
530
540
550
560
570
578
579
580
581
582
583
584
585
586
587
588
589
590
600
610
620
630
640
650
661
| Product Name | Notes |
|---|---|
| 33.0UF 10.0V | |
| CAP TANT POLY 150UF 3V 1411 | |
| CAP TANT POLY 22UF 10V 1411 | |
| CAP TANT POLY 33UF 10V 1411 | |
| CAP TANT POLY 33UF 6.3V 1411 | |
| CAP TANT POLY 47UF 6.3V 1411 | |
| CAP TANT POLY 68UF 4V 1411 | |
| CAP TANT POLY 68UF 6.3V 1411 | |
| CAP TANT SMD POLYMER HI-REL |
| << Prev | Next >> |