Acme Chip Technology Co., Limited Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
250
300
350
400
450
500
520
530
540
550
560
570
579
580
581
582
583
584
585
586
587
588
589
590
591
600
610
620
630
640
650
661
| Product Name | Notes |
|---|---|
| 150.UF 10.0V | |
| CAP TANT POLY 100UF 10V 2917 | |
| CAP TANT POLY 100UF 16V 2917 | |
| CAP TANT POLY 10UF 50V 2917 | |
| CAP TANT POLY 150UF 10V 2917 | |
| CAP TANT POLY 150UF 6.3V 2917 | |
| CAP TANT POLY 15UF 25V 2917 | |
| CAP TANT POLY 15UF 2917 | |
| CAP TANT POLY 15UF 35V 2917 | |
| CAP TANT POLY 220UF 10V 2917 | |
| CAP TANT POLY 220UF 4V 2917 | |
| CAP TANT POLY 220UF 6.3V 2917 | |
| CAP TANT POLY 22UF 20V 2917 | |
| CAP TANT POLY 22UF 25V 2917 | |
| CAP TANT POLY 22UF 2917 | |
| CAP TANT POLY 22UF 30V 2917 | |
| CAP TANT POLY 68UF 4V 1411 | |
| CAP TANT POLY 68UF 6.3V 1411 | |
| CAP TANT SMD POLYMER HI-REL |
| << Prev | Next >> |