Samtec Inc. Pin & Socket Connectors SFML-120-T2-S-D-A-TR

Description
.100 Low Profile Double Row Screw Machi
Request a Quote Datasheet
Description
.100 Low Profile Double Row Screw Machi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
SFML-120-T2-S-D-A-TR
Pin & Socket Connectors SFML-120-T2-S-D-A-TR
.100 Low Profile Double Row Screw Machi

.100 Low Profile Double Row Screw Machi

Buy Now
Connector, Receptacle, 40 Position, 2Row, 1.27Mm; Connector Systems Samtec - 23W9216 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 40 Position, 2Row, 1.27Mm; Connector Systems Samtec
23W9216
Connector, Receptacle, 40 Position, 2Row, 1.27Mm; Connector Systems Samtec 23W9216
CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SFML-120-T2-S-D-A-TR 23W9216
Product Name Pin & Socket Connectors Connector, Receptacle, 40 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details