The .050" Tiger Eye High-Reliability Locking Socket Strip (part number 23W9380) is designed for high-density applications with a pitch of 1.27 mm. It features a rugged design with options for screw down, locking clip, friction latching, and weld tab ruggedizing. The socket strip is available in both surface mount and through-hole configurations, accommodating various installation needs. It supports a current rating of 3.7 A per pin (with two pins powered) and operates within a temperature range of -55 °C to +125 °C. The product is RoHS compliant and aligns with MIL-DTL-55302 standards, making it suitable for severe environment applications. The insulator material is black LCP, and the contact material options include BeCu and phosphor bronze, with various plating options available. This product is ideal for engineers seeking reliable connectivity solutions in demanding conditions.
.100 Low Profile Double Row Screw Machi
.050" Tiger Eye High-Reliability Locking Socket Strip RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SFML-125-02-L-D-SN | 23W9380 |
| Product Name | Pin & Socket Connectors | .050" Tiger Eye High-Reliability Locking Socket Strip Rohs Compliant Samtec |