Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFML-120-T2-S-D-A

Description
CONN RCPT 40POS 0.05 GOLD SMD
Datasheet
Description
CONN RCPT 40POS 0.05 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFML-120-T2-S-D-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFML-120-T2-S-D-A
CONN RCPT 40POS 0.05 GOLD SMD

CONN RCPT 40POS 0.05 GOLD SMD

Supplier's Site
Receptacle, 1.27Mm, Smt, 40, Position; Connector Systems Samtec - 85T6276 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, Smt, 40, Position; Connector Systems Samtec
85T6276
Receptacle, 1.27Mm, Smt, 40, Position; Connector Systems Samtec 85T6276
RECEPTACLE, 1.27MM, SMT, 40, POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Contact Termination:Solder RoHS Compliant: Yes

RECEPTACLE, 1.27MM, SMT, 40, POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SFML-120-T2-S-D-A 85T6276
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Receptacle, 1.27Mm, Smt, 40, Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-06-309-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contacts - 1339G5-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers