The Board-Board Connector, Socket, 80Way, 2Row, part number 11P6508, from Samtec features a 1.27 mm pitch and is designed for surface mount applications. It has a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environments. The connector is constructed from black liquid crystal polymer and is RoHS compliant. It offers a maximum of 10,000 mating cycles with gold plating options available. The connector also supports low insertion force contacts and includes options for locking features and screw-down configurations, enhancing its usability in different applications.
.100 Low Profile Double Row Screw Machi
BOARD-BOARD CONNECTOR, SOCKET, 80WAY, 2ROW; Connector Systems:Board-to-Boa
CONN RCPT 80POS 0.05 GOLD SMD
| Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SFML-140-T2-S-D | 11P6508 | SFML-140-T2-S-D |
| Product Name | Pin & Socket Connectors | Board-Board Connector, Socket, 80Way, 2Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Termination | Solder |