Samtec SFML-125-T2-S-D PCB Socket
Samtec SFML-125-T2-S-D PCB Socket
BOARD-BOARD CONNECTOR, SOCKET, 50WAY, 2ROW; Connector Systems:Board-to-Boa
CONN RCPT 50POS 0.05 GOLD SMD
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7679158 | 7679158P | 11P6496 | SFML-125-T2-S-D |
| Product Name | PCB Sockets | PCB Sockets | Board-Board Connector, Socket, 50Way, 2Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | Solder | |
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Voltage Rating | 350 volts | 250 volts | ||
| Contact Pitch | 1.27 mm (0.0500 inch) |