Samtec Inc. Receptacle, 1.27Mm, Smt, 70, Position; Connector Systems Samtec SFML-135-T2-S-D-LC

Description
RECEPTACLE, 1.27MM, SMT, 70, POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 1.27MM, SMT, 70, POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 1.27Mm, Smt, 70, Position; Connector Systems Samtec - 85T6281 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, Smt, 70, Position; Connector Systems Samtec
85T6281
Receptacle, 1.27Mm, Smt, 70, Position; Connector Systems Samtec 85T6281
RECEPTACLE, 1.27MM, SMT, 70, POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Contact Termination:Solder RoHS Compliant: Yes

RECEPTACLE, 1.27MM, SMT, 70, POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6281
Product Name Receptacle, 1.27Mm, Smt, 70, Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Minitek ® - 10066848-107LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details