Samtec Inc. Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec SFML-125-02-S-D-LC

Description
CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount Straight; Product Range:SFML Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount Straight; Product Range:SFML Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec - 23W9388 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec
23W9388
Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec 23W9388
CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount Straight; Product Range:SFML Series RoHS Compliant: Yes

CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount Straight; Product Range:SFML Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23W9388
Product Name Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5349 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers