Win Source Part Number: 1000599-SFPC-SL
Category: Connectors, Interconnects>Plugga
Connector Type: SFP
Termination: Solder
Package: Tube
Connector Style: Cage
Standard Package: 1
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Samtec Inc.
Other Names: SAM10708,SFPC-SL-ND
Base Product Number: SFPC
CONN SFP CAGE SLD R/A Product overview: SFPC-SL from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-SFPC-SL can be used for catalog matching and distributor lookup.
CONN SFP CAGE SLD R/A
CAGE ASSEMBLY, 1 PORT, I/O CONNECTOR; Cage Type:SFP Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Solder Post; Product Range:SFPC Series RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1000599-SFPC-SL | SFPC-SL | 443-SFPC-SL | SFPC-SL | SFPC-SL | 34P0289 |
| Product Name | Connectors, Interconnects - Pluggable Connectors | Unspecified Connectors | Electronic Connector | Pluggable Connector Assemblies | Pluggable Connectors | Cage Assembly, 1 Port, I/o Connector; Cage Type Samtec |
| Gender | Male / Plug |