Samtec Inc. Pin & Socket Connectors SFML-135-T2-S-D-K-TR

Description
.100 Low Profile Double Row Screw Machi
Request a Quote Datasheet
Description
.100 Low Profile Double Row Screw Machi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SFML-135-T2-S-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SFML-135-T2-S-D-K-TR
Pin & Socket Connectors SFML-135-T2-S-D-K-TR
.100 Low Profile Double Row Screw Machi

.100 Low Profile Double Row Screw Machi

Buy Now
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec - 23W9515 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec
23W9515
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec 23W9515
CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFML-135-T2-S-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFML-135-T2-S-D-K-TR
CONN RCPT 70POS 0.05 GOLD SMD

CONN RCPT 70POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFML-135-T2-S-D-K-TR 23W9515 SFML-135-T2-S-D-K-TR
Product Name Pin & Socket Connectors Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK RECEPTACLE - 10093055-110TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Specs
Gender Male / Plug; Female / Jack
View Details
Din Rail, Channel - 2946-2000-5311/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers