Manufacturer: Samtec Inc.
Win Source Part Number: 860943-SFML-130-T2-S
Series: Tiger Eye™ SFML
Operating Temperature Range: -55°C ~ 125°C
Features: 60 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: SFML-130
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM8250, SFML130T2SD
CONN RCPT 60POS 0.05 GOLD SMD Product overview: SFML-130-T2-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFML-130-T2-S-D can be used for catalog matching and distributor lookup.
.100 Low Profile Double Row Screw Machi
BOARD-BOARD CONNECTOR, SOCKET, 60WAY, 2ROW; Connector Systems:Board-to-Boa
CONN RCPT 60POS 0.05 GOLD SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 860943-SFML-130-T2-S-D | 315-SFML-130-T2-S-D | SFML-130-T2-S-D | 11P6500 | SFML-130-T2-S-D |
| Product Name | Rectangular Connectors - SFML-130-T2-S-D | SMD Electronic Connector | Pin & Socket Connectors | Board-Board Connector, Socket, 60Way, 2Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Surface Mount | Surface Mount | Surface Mount | ||
| Termination | Solder | Solder |