Samtec Inc. Pin & Socket Connectors SFML-145-02-S-D

Description
.100 Low Profile Double Row Screw Machi
Request a Quote Datasheet
Description
.100 Low Profile Double Row Screw Machi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
SFML-145-02-S-D
Pin & Socket Connectors SFML-145-02-S-D
.100 Low Profile Double Row Screw Machi

.100 Low Profile Double Row Screw Machi

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-SFML-145-02-S-D
SMD Electronic Connector 315-SFML-145-02-S-D
CONN RCPT 90POS 0.05 GOLD SMD Product overview: SFML-145-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFML-145-02-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 90POS 0.05 GOLD SMD Product overview: SFML-145-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFML-145-02-S-D can be used for catalog matching and distributor lookup.

Supplier's Site
Board-Board Connector, Socket, 90Way, 2Row; Connector Systems Samtec - 11P6514 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 90Way, 2Row; Connector Systems Samtec
11P6514
Board-Board Connector, Socket, 90Way, 2Row; Connector Systems Samtec 11P6514
BOARD-BOARD CONNECTOR, SOCKET, 90WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 90WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFML-145-02-S-D 315-SFML-145-02-S-D 11P6514
Product Name Pin & Socket Connectors SMD Electronic Connector Board-Board Connector, Socket, 90Way, 2Row; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products